Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.75
|
73
in stock
|
Buy Now | |
Carlton-Bates
from US$36.04
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$37.08
|
73
in stock
|
Buy Now | |
element14
from US$39.28
|
73
in stock
|
Buy Now | |
Heilind Electronics
from US$44.40
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.40
|
5
in stock
|
Buy Now | |
Sager
from US$33.45
|
-
|
Buy Now |
Connector Type | Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | PVC (Polyvinylchloride) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Contact Termination | Screw |
Straight Blade, Angle Plug, 15A, 125V, 2P 3W Elastomer Yellow | Carlton-Bates |
Connector, Power Entry, Plug, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG, 15A | element14 |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a HBL14W47?
Additional datasheets, footprints and schematics for HBL14W47 are listed on our Part Details page. You can also find images and similar parts to HBL14W47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL14W47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL14W47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL14W47 fall under?
The HBL14W47 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL14W47 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL14W47 you can contact the distributor directly for product support, shipping queries etc.
Is the HBL14W47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBL14W47 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for HBL14W47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL14W47 often in real-time on the comparison pages.
What if I can't find stock of HBL14W47?
You can fill out our help required form which you can use to request a quote for HBL14W47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.