Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Pilot Light |
---|---|
For Use With | Hubbell Pilot Light Indicators & Switches |
Colour | Red |
Contact Voltage AC Max | 277V |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Jewel And Pilot Light, 120/277V, Rd | Hubbell Wiring Device-Kellems HBL1220RJ | RS Americas |
Wall Switch | Newark Electronics |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a HBL1220RJ?
Additional datasheets, footprints and schematics for HBL1220RJ are listed on our Part Details page. You can also find images and similar parts to HBL1220RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL1220RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL1220RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL1220RJ fall under?
The HBL1220RJ is listed under Lighting Products > Lamps & Tubes > Lamp Accessories.
Can I view similar or alternative parts?
You can view similar parts to HBL1220RJ when available in the Lamp Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL1220RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HBL1220RJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBL1220RJ have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for HBL1220RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL1220RJ often in real-time on the comparison pages.
What if I can't find stock of HBL1220RJ?
You can fill out our help required form which you can use to request a quote for HBL1220RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.