Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
External Height - Metric | 177.8mm |
External Width - Metric | 431.8mm |
External Depth - Metric | 261.6mm |
External Height - Imperial | 7" |
RoHS Compliant | Yes |
Rack Cabinet Intake Blower,470Cfm | Newark Electronics |
Blower, Rackmount,115VAC,470CFM, Pnl-Ht 7",Dim 19"Lx10.25"Wx9.94"D, Leadwires, Ball | Hammond Manufacturing HB4500A | RS Americas |
Where can I find additional details, specifications and documents for a HB4500A?
Additional datasheets, footprints and schematics for HB4500A are listed on our Part Details page. You can also find images and similar parts to HB4500A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB4500A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB4500A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB4500A fall under?
The HB4500A is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Cooling.
Can I view similar or alternative parts?
You can view similar parts to HB4500A when available in the Cabinet Cooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB4500A you can contact the distributor directly for product support, shipping queries etc.
Is the HB4500A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HB4500A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for HB4500A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB4500A often in real-time on the comparison pages.
What if I can't find stock of HB4500A?
You can fill out our help required form which you can use to request a quote for HB4500A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.