Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Product Range | HB Series |
---|---|
Enclosure Material | Steel |
Cooling Capacity | - |
External Height - Metric | 133.35mm |
External Width - Metric | 431.8mm |
External Depth - Metric | 198.37mm |
Bearing Type | Ball |
Rack Cabinet Intake Blower,300Cfm | Newark Electronics |
RACK CABINET INTAKE BLOWER,300CFM | Farnell |
Blower, Rackmount,115VAC,300CFM, Pnl-Ht 5.25",Dim 19"Lx7.81"Wx7.5"D, Leadwires, HB | Hammond Manufacturing HB3250A | RS Americas |
Where can I find additional details, specifications and documents for a HB3250A?
Additional datasheets, footprints and schematics for HB3250A are listed on our Part Details page. You can also find images and similar parts to HB3250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB3250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB3250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB3250A fall under?
The HB3250A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to HB3250A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB3250A you can contact the distributor directly for product support, shipping queries etc.
Is the HB3250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB3250A have stock available?
Authorised distributors including Newark Electronics, Farnell and RS Americas have stock available or on a lead time for HB3250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB3250A often in real-time on the comparison pages.
What if I can't find stock of HB3250A?
You can fill out our help required form which you can use to request a quote for HB3250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.