Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Product Range | HB Series |
---|---|
Enclosure Material | Steel |
Cooling Capacity | - |
External Height - Metric | 88.9mm |
External Width - Metric | 431.8mm |
External Depth - Metric | 176.28mm |
Bearing Type | Ball |
Blower, Rackmount,115VAC,160CFM, Pnl-Ht 3.5",Dim 17.143"Lx6.935"Wx6.625"D, Ball, HB | Hammond Manufacturing HB2160A | RS Americas |
Rack Cabinet Intake Blower, 160Cfm | Newark Electronics |
RACK CABINET INTAKE BLOWER, 160CFM | element14 |
Rack Mount Intake Blower, Stainless Steel Grille, Aluminum, 115VAC, 160 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a HB2160A?
Additional datasheets, footprints and schematics for HB2160A are listed on our Part Details page. You can also find images and similar parts to HB2160A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB2160A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB2160A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB2160A fall under?
The HB2160A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to HB2160A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB2160A you can contact the distributor directly for product support, shipping queries etc.
Is the HB2160A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB2160A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for HB2160A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB2160A often in real-time on the comparison pages.
What if I can't find stock of HB2160A?
You can fill out our help required form which you can use to request a quote for HB2160A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.