Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$77.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.58
|
40
in stock
|
Buy Now | |
Sager
from US$77.08
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$125.81
|
30
in stock
|
Buy Now | |
RS Americas
from US$102.51
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$83.40
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$94.92
|
-
|
Buy Now | |
Avnet America
from US$86.80
|
-
|
Buy Now | |
Carlton-Bates
from US$113.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 20.4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.7A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HB12-1.7-AG.?
Additional datasheets, footprints and schematics for HB12-1.7-AG. are listed on our Part Details page. You can also find images and similar parts to HB12-1.7-AG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB12-1.7-AG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB12-1.7-AG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB12-1.7-AG. fall under?
The HB12-1.7-AG. is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HB12-1.7-AG. when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB12-1.7-AG. you can contact the distributor directly for product support, shipping queries etc.
Is the HB12-1.7-AG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HB12-1.7-AG. have stock available?
Authorised distributors including Sager, RS, Rapid Electronics, RS Americas and Chip One Stop have stock available or on a lead time for HB12-1.7-AG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB12-1.7-AG. often in real-time on the comparison pages.
What if I can't find stock of HB12-1.7-AG.?
You can fill out our help required form which you can use to request a quote for HB12-1.7-AG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.