Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$89.15
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black Yellow |
External Length | 9m |
External Width | 68mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE PROTECTOR, BLACK/YELLOW | Farnell |
Where can I find additional details, specifications and documents for a HAZ/1 9M?
Additional datasheets, footprints and schematics for HAZ/1 9M are listed on our Part Details page. You can also find images and similar parts to HAZ/1 9M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAZ/1 9M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAZ/1 9M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAZ/1 9M fall under?
The HAZ/1 9M is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to HAZ/1 9M when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAZ/1 9M you can contact the distributor directly for product support, shipping queries etc.
Is the HAZ/1 9M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAZ/1 9M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HAZ/1 9M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAZ/1 9M often in real-time on the comparison pages.
What if I can't find stock of HAZ/1 9M?
You can fill out our help required form which you can use to request a quote for HAZ/1 9M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.