Status: | Unknown |
---|---|
Series: | HAS-S Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 14.25V |
Supply Voltage DC Max | 15.75V |
Current Measuring Range DC | -150A to 150A |
Current Measuring Range AC | -150A to 150A |
Response Time | 3µs |
Accuracy % | 1% |
Product Range | HAS-S Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Frequency Range | 0Hz to 50kHz |
Supply Voltage Range DC | ± 14.25V to ± 15.75V |
CURRENT TRANSDUCER, 50A, PANEL | element14 |
HAS hall effect current transducer,50A | RS |
Current Transducer, 50A, Panel | Newark Electronics |
LEM Current Sensor 50kHz 15V 150 A Panel Mount HAS | Distrelec |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a HAS 50-S?
Additional datasheets, footprints and schematics for HAS 50-S are listed on our Part Details page. You can also find images and similar parts to HAS 50-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAS 50-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAS 50-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAS 50-S fall under?
The HAS 50-S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HAS 50-S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAS 50-S you can contact the distributor directly for product support, shipping queries etc.
Is the HAS 50-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAS 50-S have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Distrelec have stock available or on a lead time for HAS 50-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAS 50-S often in real-time on the comparison pages.
What if I can't find stock of HAS 50-S?
You can fill out our help required form which you can use to request a quote for HAS 50-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.