Status: | Unknown |
---|---|
Series: | HAS-S Series |
RoHS: | Unknown |
Prices starting from US$23.32
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 14.25V |
Supply Voltage DC Max | 15.75V |
Current Measuring Range DC | -300A to 300A |
Current Measuring Range AC | -300A to 300A |
Response Time | 3µs |
Accuracy % | 1% |
Product Range | HAS-S Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Frequency Range | 0Hz to 50kHz |
Supply Voltage Range DC | ± 14.25V to ± 15.75V |
Board Mount Current Sensors | Sager |
HAS hall effect current transducer,100A | RS |
CURRENT TRANSDUCER, 100A, PANEL | element14 |
Current Transducer, 100A, Panel | Newark Electronics |
LEM Current Sensor 50kHz 15V 300 A Panel Mount HAS | Distrelec |
Where can I find additional details, specifications and documents for a HAS 100-S?
Additional datasheets, footprints and schematics for HAS 100-S are listed on our Part Details page. You can also find images and similar parts to HAS 100-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAS 100-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAS 100-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAS 100-S fall under?
The HAS 100-S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HAS 100-S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAS 100-S you can contact the distributor directly for product support, shipping queries etc.
Is the HAS 100-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAS 100-S have stock available?
Authorised distributors including Sager, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for HAS 100-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAS 100-S often in real-time on the comparison pages.
What if I can't find stock of HAS 100-S?
You can fill out our help required form which you can use to request a quote for HAS 100-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.