Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$184.30
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$246.59
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$369.01
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$258.00
|
20
in stock
|
Buy Now | |
RS Americas
from US$276.62
|
-
|
Buy Now | |
TTI Europe
from US$182.98
|
-
|
Buy Now | |
Sager
from US$224.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
High Power Ssr Relay, Panel Mount, 660Vac/150A, 4 |Sensata/crydom HAC60D150H | Newark Electronics |
High Power SSR Relay Panel Mount 660VAC/150A 4 | Rapid Electronics |
HAC High Power SSR,150A/660VAC | RS |
High Power SSR Relay, Panel Mount, 660VAC/150A, 4-32VDC In, Zero Cross, TP | Sensata - Crydom HAC60D150H | RS Americas |
HIGH POWER SSR PM 660VAC/150A | TTI Europe |
Solid State Relays - Industrial Mount 150A 4-32VDC In TP/ZC | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a HAC60D150H?
Additional datasheets, footprints and schematics for HAC60D150H are listed on our Part Details page. You can also find images and similar parts to HAC60D150H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAC60D150H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAC60D150H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAC60D150H fall under?
The HAC60D150H is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to HAC60D150H when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAC60D150H you can contact the distributor directly for product support, shipping queries etc.
Is the HAC60D150H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAC60D150H have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for HAC60D150H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAC60D150H often in real-time on the comparison pages.
What if I can't find stock of HAC60D150H?
You can fill out our help required form which you can use to request a quote for HAC60D150H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.