Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$440.33
|
1
in stock
|
Buy Now | |
RS Americas
from US$276.62
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$369.81
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$487.00
|
1
in stock
|
Buy Now | |
TTI Europe
from US$212.33
|
-
|
Buy Now | |
Sager
from US$224.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
High Power SSR Relay, Panel Mount, 660VAC/150A, 4-32VDC In, Instantaneous | Sensata - Crydom HAC60D150-10 | RS Americas |
High Power Ssr Relay, Panel Mount, 660Vac/150A, 4 |Sensata/crydom HAC60D150-10 | Newark Electronics |
High Power SSR Relay Panel Mount 660VAC/150A 4 | Rapid Electronics |
HIGH POWER SSR PM 660VAC/150A | TTI Europe |
Solid State Relays - Industrial Mount 150A 4-32VDC In RN | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a HAC60D150-10?
Additional datasheets, footprints and schematics for HAC60D150-10 are listed on our Part Details page. You can also find images and similar parts to HAC60D150-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAC60D150-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAC60D150-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAC60D150-10 fall under?
The HAC60D150-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to HAC60D150-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAC60D150-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HAC60D150-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAC60D150-10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for HAC60D150-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAC60D150-10 often in real-time on the comparison pages.
What if I can't find stock of HAC60D150-10?
You can fill out our help required form which you can use to request a quote for HAC60D150-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.