HAC60A150H-10 Switches & Relays by Crydom

High Power SSR Relay Panel Mount 660VAC150A 150-2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$239.60

Distributor Stock
Logo for Newark
Newark
from US$434.38
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$295.85
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$239.60
-
Buy Now
Logo for Sager
Sager
from US$239.88
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

High Power Ssr Relay, Panel Mount, 660Vac/150A, 1 |Sensata/crydom HAC60A150H-10 | Newark Electronics
High Power SSR Relay, Panel Mount, 660VAC/150A, 150-270VAC In, Instant., TP | Sensata - Crydom HAC60A150H-10 | RS Americas
HIGH POWER SSR PM 660VAC/150A | TTI Europe
Solid State Relays - Industrial Mount 150A 150-270VAC In TP/RN | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HAC60A150H-10?

Additional datasheets, footprints and schematics for HAC60A150H-10 are listed on our Part Details page. You can also find images and similar parts to HAC60A150H-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HAC60A150H-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAC60A150H-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HAC60A150H-10 fall under?

The HAC60A150H-10 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to HAC60A150H-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HAC60A150H-10 you can contact the distributor directly for product support, shipping queries etc.

Is the HAC60A150H-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HAC60A150H-10 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for HAC60A150H-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HAC60A150H-10 often in real-time on the comparison pages.

What if I can't find stock of HAC60A150H-10?

You can fill out our help required form which you can use to request a quote for HAC60A150H-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay