HAC24B150 Switches & Relays by Crydom

High Power SSR Relay Panel Mount 280VAC150A 90-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$189.10

Distributor Stock
Logo for Newark
Newark
from US$369.88
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$247.77
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$189.10
-
Buy Now
Logo for Sager
Sager
from US$200.89
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

High Power Ssr Relay, Panel Mount, 280Vac/150A, 9 |Sensata/crydom HAC24B150 | Newark Electronics
High Power SSR Relay, Panel Mount, 280VAC/150A, 90-140VAC In, Zero Cross | Sensata - Crydom HAC24B150 | RS Americas
HIGH POWER SSR PM 280VAC/150A | TTI Europe
Solid State Relays - Industrial Mount 150A 90-140VAC In ZC | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HAC24B150?

Additional datasheets, footprints and schematics for HAC24B150 are listed on our Part Details page. You can also find images and similar parts to HAC24B150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HAC24B150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAC24B150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HAC24B150 fall under?

The HAC24B150 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to HAC24B150 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HAC24B150 you can contact the distributor directly for product support, shipping queries etc.

Is the HAC24B150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HAC24B150 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for HAC24B150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HAC24B150 often in real-time on the comparison pages.

What if I can't find stock of HAC24B150?

You can fill out our help required form which you can use to request a quote for HAC24B150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay