Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | Idec L6 Series Switches and Pilot Devices |
Contact Voltage DC Max | 125V |
RoHS Compliant | Yes |
Contact Block, Dpdt, 100Ma, Solder Lug | Newark Electronics |
Contact Block, L6 Contact, DPDT, Gold appearance, Solder tabs | IDEC Corporation HA-C2 | RS Americas |
Switch Contact Blocks / Switch Kits Contact Block | Sager |
Where can I find additional details, specifications and documents for a HA-C2?
Additional datasheets, footprints and schematics for HA-C2 are listed on our Part Details page. You can also find images and similar parts to HA-C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA-C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA-C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA-C2 fall under?
The HA-C2 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to HA-C2 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA-C2 you can contact the distributor directly for product support, shipping queries etc.
Is the HA-C2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HA-C2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for HA-C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA-C2 often in real-time on the comparison pages.
What if I can't find stock of HA-C2?
You can fill out our help required form which you can use to request a quote for HA-C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.