Status: | Unknown |
---|---|
Series: | HAAV Series |
RoHS: | Compliant |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.54
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
127
in stock
|
Buy Now | |
element14
from US$5.03
|
127
in stock
|
Buy Now | |
Farnell
from US$2.60
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
28
in stock
|
Buy Now | |
Carlton-Bates
from US$5.84
|
-
|
Buy Now | |
Distrelec
from US$3.39
|
-
|
Buy Now | |
Sager
from US$5.34
|
-
|
Buy Now |
For Use With | XA Series Emergency Stop Switches |
---|---|
Product Range | HAAV Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Cover, Switch, Not Applicable, Yellow, HA Series, IP20 | IDEC Corporation HAAV-27 | RS Americas |
Nameplate, E-Stop Switch | Newark Electronics |
Warning plate | Transfer Multisort Elektronik |
XA/X6-16mm, Nameplate for ø29mm Operator | RS |
Plate, Name, Round, Legend: Emergency Stop | Carlton-Bates |
IDEC Nameplate 43.5mm Emergency Stop Round Yellow XA E-Series Switch | Distrelec |
Switch Hardware Nameplate | Sager |
Where can I find additional details, specifications and documents for a HAAV-27?
Additional datasheets, footprints and schematics for HAAV-27 are listed on our Part Details page. You can also find images and similar parts to HAAV-27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAAV-27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAAV-27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAAV-27 fall under?
The HAAV-27 is listed under Switches & Relays > Switches > Switch Components > Switch Legend Plates.
Can I view similar or alternative parts?
You can view similar parts to HAAV-27 when available in the Switch Legend Plates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAAV-27 you can contact the distributor directly for product support, shipping queries etc.
Is the HAAV-27 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HAAV-27 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for HAAV-27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAAV-27 often in real-time on the comparison pages.
What if I can't find stock of HAAV-27?
You can fill out our help required form which you can use to request a quote for HAAV-27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.