Status: | Unknown |
---|---|
Series: | HAAV Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
121
in stock
|
Buy Now | |
RS Americas
from US$5.58
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
7
in stock
|
Buy Now | |
element14
from US$2.31
|
7
in stock
|
Buy Now | |
Farnell
from US$1.27
|
7
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
-
|
Buy Now | |
Sager
from US$5.34
|
-
|
Buy Now |
For Use With | XA Series Emergency Stop Switches |
---|---|
Product Range | HAAV Series |
SVHC | No SVHC (15-Jan-2019) |
XA/X6-16mm, Nameplate for ø29mm Operator | RS |
16mm E-stop Yellow Blank Nameplate | IDEC Corporation HAAV-0 | RS Americas |
Warning plate | Transfer Multisort Elektronik |
Nameplate, E-Stop Switch | Newark Electronics |
NAMEPLATE, E-STOP SWITCH | element14 |
IDEC Blank Nameplate 43.5mm Blank Round Yellow XA E-Series Switch | Distrelec |
Switch Hardware Nameplate | Sager |
Where can I find additional details, specifications and documents for a HAAV-0?
Additional datasheets, footprints and schematics for HAAV-0 are listed on our Part Details page. You can also find images and similar parts to HAAV-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAAV-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAAV-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAAV-0 fall under?
The HAAV-0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HAAV-0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAAV-0 you can contact the distributor directly for product support, shipping queries etc.
Is the HAAV-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAAV-0 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for HAAV-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAAV-0 often in real-time on the comparison pages.
What if I can't find stock of HAAV-0?
You can fill out our help required form which you can use to request a quote for HAAV-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.