Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 4MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | ± 10V to ± 40V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | No |
Op Amp, 4Mhz, 5V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a HA7-2645-5?
Additional datasheets, footprints and schematics for HA7-2645-5 are listed on our Part Details page. You can also find images and similar parts to HA7-2645-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA7-2645-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA7-2645-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA7-2645-5 fall under?
The HA7-2645-5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to HA7-2645-5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA7-2645-5 you can contact the distributor directly for product support, shipping queries etc.
Is the HA7-2645-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA7-2645-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HA7-2645-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA7-2645-5 often in real-time on the comparison pages.
What if I can't find stock of HA7-2645-5?
You can fill out our help required form which you can use to request a quote for HA7-2645-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.