Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw Clamp |
Switching Mode | Random Turn On |
Operating Voltage Min | 48Vrms |
RoHS Compliant | Yes |
SSR Relay, Panel Mount, IP00, 660VAC/50A, AC In, Instantaneous | Sensata - Crydom HA6050-10 | RS Americas |
Solid State Relay, 50A, 90-280Vac, Panel | Newark Electronics |
SSR PM IP00 660VAC/50A AC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR, 660VA C/50A, AC In, RN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HA6050-10?
Additional datasheets, footprints and schematics for HA6050-10 are listed on our Part Details page. You can also find images and similar parts to HA6050-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA6050-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA6050-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA6050-10 fall under?
The HA6050-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to HA6050-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA6050-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HA6050-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA6050-10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for HA6050-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA6050-10 often in real-time on the comparison pages.
What if I can't find stock of HA6050-10?
You can fill out our help required form which you can use to request a quote for HA6050-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.