HA6025 Switches & Relays by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.04

Distributor Stock
Logo for Newark
Newark
from US$85.38
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$79.52
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$82.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$67.04
-
Buy Now
Logo for Sager
Sager
from US$67.70
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.4

Alternative Descriptions

Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom HA6025 | Newark Electronics
Solid State Relay Screw Mount, Zero Crossing SCR, 25 A, 280 V | Sensata - Crydom HA6025 | RS Americas
Relay, Solid State | Carlton-Bates
SSR PM IP00 660VAC/25A AC | TTI Europe
Solid State Relays - Industrial Mount 25A 660VAC AC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HA6025?

Additional datasheets, footprints and schematics for HA6025 are listed on our Part Details page. You can also find images and similar parts to HA6025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HA6025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA6025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HA6025 fall under?

The HA6025 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to HA6025 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HA6025 you can contact the distributor directly for product support, shipping queries etc.

Is the HA6025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HA6025 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for HA6025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HA6025 often in real-time on the comparison pages.

What if I can't find stock of HA6025?

You can fill out our help required form which you can use to request a quote for HA6025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay