Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$112.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$112.56
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$181.43
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$135.52
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$163.00
|
18
in stock
|
Buy Now | |
RS Americas
from US$174.45
|
7
in stock
|
Buy Now | |
Relay Specialties
from US$138.35
|
2
in stock
|
Buy Now | |
TTI Europe
from US$125.63
|
-
|
Buy Now | |
Sager
from US$145.82
|
-
|
Buy Now |
IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.4 |
---|---|
RoHS Compliant | Yes |
Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 Rohs Compliant: Yes |Sensata/crydom HA60125 | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/125A AC In | Rapid Electronics |
Relay, 90 to 280 VAC, Solid State, 125, 1200 Vpeak, SPST-NO, 1750 Apeak, 0.5 | Sensata - Crydom HA60125 | RS Americas |
SSR,125A rms 48-660Vac | RS |
SSR Relay | Relay Specialties |
SSR PM IP00 660VAC/125A AC | TTI Europe |
Solid State Relays - Industrial Mount 125A 660VAC AC | Sager |
Where can I find additional details, specifications and documents for a HA60125?
Additional datasheets, footprints and schematics for HA60125 are listed on our Part Details page. You can also find images and similar parts to HA60125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA60125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA60125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA60125 fall under?
The HA60125 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HA60125 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA60125 you can contact the distributor directly for product support, shipping queries etc.
Is the HA60125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HA60125 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for HA60125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA60125 often in real-time on the comparison pages.
What if I can't find stock of HA60125?
You can fill out our help required form which you can use to request a quote for HA60125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.