Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$101.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.79
|
14
in stock
|
Buy Now | |
RS Americas
from US$126.78
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$158.34
|
-
|
Buy Now | |
element14
from US$111.82
|
-
|
Buy Now | |
Carlton-Bates
from US$135.21
|
-
|
Buy Now | |
TTI Europe
from US$101.21
|
-
|
Buy Now | |
Sager
from US$105.97
|
-
|
Buy Now | |
Farnell
from US$107.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 75A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | SCR |
Single Cycle Surge Current | 1000A |
Solid State Relay Screw Mount Zero Crossing SCR 75 A 280 V, HA/HD Series | Sensata - Crydom HA4875 | RS Americas |
SSR,75A rms 48-530Vac | RS |
Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom HA4875 | Newark Electronics |
SSR, 530VAC/75A, AC IN, ZC | element14 |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 530VAC/75A AC | TTI Europe |
Solid State Relays - Industrial Mount SER HA AC CTL SCROUT | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HA4875?
Additional datasheets, footprints and schematics for HA4875 are listed on our Part Details page. You can also find images and similar parts to HA4875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA4875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA4875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA4875 fall under?
The HA4875 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HA4875 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA4875 you can contact the distributor directly for product support, shipping queries etc.
Is the HA4875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA4875 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for HA4875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA4875 often in real-time on the comparison pages.
What if I can't find stock of HA4875?
You can fill out our help required form which you can use to request a quote for HA4875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.