Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$90.82
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$74.59
|
164
in stock
|
Buy Now | |
Chip One Stop
from US$86.80
|
164
in stock
|
Buy Now | |
Sager
from US$75.59
|
92
in stock
|
Buy Now | |
RS Americas
from US$88.79
|
-
|
Buy Now | |
TTI Europe
from US$78.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip00, 530Vac/50A, Lvac In |Sensata/crydom HA4850EF | Newark Electronics |
SSR Relay Panel Mount IP00 530VAC/50A LVAC In | Rapid Electronics |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay, Panel Mount, IP00, 530VAC/50A, LVAC In, Zero Cross, Faston | Sensata - Crydom HA4850EF | RS Americas |
SSR PM IP00 530VAC/50A LVAC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HA4850EF?
Additional datasheets, footprints and schematics for HA4850EF are listed on our Part Details page. You can also find images and similar parts to HA4850EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA4850EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA4850EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA4850EF fall under?
The HA4850EF is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to HA4850EF when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA4850EF you can contact the distributor directly for product support, shipping queries etc.
Is the HA4850EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA4850EF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Sager and RS Americas have stock available or on a lead time for HA4850EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA4850EF often in real-time on the comparison pages.
What if I can't find stock of HA4850EF?
You can fill out our help required form which you can use to request a quote for HA4850EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.