Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | SCR |
Single Cycle Surge Current | 625A |
Solid State Relay, 50A, 90-280Vac, Panel | Newark Electronics |
SPST Solid State Relay Screw Panel Mount, Random SCR, 50 A, 280 V rms | Sensata - Crydom HA4850-10 | RS Americas |
SSR PM IP00 530VAC/50A AC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/50A, AC In, RN | Sager |
SSR, PANEL MOUNT, 530VAC, 280VAC, 50A | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HA4850-10?
Additional datasheets, footprints and schematics for HA4850-10 are listed on our Part Details page. You can also find images and similar parts to HA4850-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA4850-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA4850-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA4850-10 fall under?
The HA4850-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HA4850-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA4850-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HA4850-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA4850-10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for HA4850-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA4850-10 often in real-time on the comparison pages.
What if I can't find stock of HA4850-10?
You can fill out our help required form which you can use to request a quote for HA4850-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.