Status: | Unknown |
---|---|
Series: | L6 Series |
RoHS: | Compliant |
Product Range | L6 Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Spring Return from Right |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Angle of Throw | 45° |
RoHS Compliant | Yes |
Keylock Switch, Dpdt, 5A, 125V, Solder | Newark Electronics |
Keylock Switches 16mm Key Switch 3 Position | Sager |
Where can I find additional details, specifications and documents for a HA1K-31C6G?
Additional datasheets, footprints and schematics for HA1K-31C6G are listed on our Part Details page. You can also find images and similar parts to HA1K-31C6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA1K-31C6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA1K-31C6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA1K-31C6G fall under?
The HA1K-31C6G is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to HA1K-31C6G when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA1K-31C6G you can contact the distributor directly for product support, shipping queries etc.
Is the HA1K-31C6G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HA1K-31C6G have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for HA1K-31C6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA1K-31C6G often in real-time on the comparison pages.
What if I can't find stock of HA1K-31C6G?
You can fill out our help required form which you can use to request a quote for HA1K-31C6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.