Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Current Phase Angle Power Voltage |
---|---|
No. of Channels | 1 Channel, 1Channels |
Voltage Range rms | 115V 230V |
Bandwidth | 67Hz |
External Height | 132mm |
External Width | 357mm |
External Depth | 235mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 0.2% |
Manufacturers Warranty | 3 |
Aim-TTi HA1600A Mains/Harmonics Analyser | Rapid Electronics |
ANALYSER, HARMONIC, UK FRONT | element14 |
Where can I find additional details, specifications and documents for a HA1600A?
Additional datasheets, footprints and schematics for HA1600A are listed on our Part Details page. You can also find images and similar parts to HA1600A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA1600A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA1600A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA1600A fall under?
The HA1600A is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to HA1600A when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA1600A you can contact the distributor directly for product support, shipping queries etc.
Is the HA1600A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA1600A have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for HA1600A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA1600A often in real-time on the comparison pages.
What if I can't find stock of HA1600A?
You can fill out our help required form which you can use to request a quote for HA1600A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.