Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.84
|
182
in stock
|
Buy Now | |
Sager
from US$10.20
|
182
in stock
|
Buy Now | |
Future Electronics
from US$12.05
|
-
|
Buy Now | |
RS Americas
from US$13.16
|
-
|
Buy Now | |
element14
from US$16.51
|
-
|
Buy Now | |
Relay Specialties
from US$10.40
|
-
|
Buy Now |
Fixing Centers | 3.25" |
---|---|
Handle Material | Aluminium |
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Product Range | - |
Body Material | Die-Cast Aluminum |
Equipment Handle | Newark Electronics |
12.7cm Chrome Plated Aluminum Handle | Future Electronics |
Handle, Clear Anodized Aluminum, Black, 3.25 in., 1 in., 5 in., #8-32, 0.37 in. | Bud Industries H-9176-B | RS Americas |
3 1/4"""" MTG CTR ANOD-ALUM HNDLE | Relay Specialties |
Where can I find additional details, specifications and documents for a H-9176-B?
Additional datasheets, footprints and schematics for H-9176-B are listed on our Part Details page. You can also find images and similar parts to H-9176-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-9176-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-9176-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-9176-B fall under?
The H-9176-B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-9176-B when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-9176-B you can contact the distributor directly for product support, shipping queries etc.
Is the H-9176-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-9176-B have stock available?
Authorised distributors including Newark Electronics, Sager, Future Electronics, RS Americas and element14 have stock available or on a lead time for H-9176-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-9176-B often in real-time on the comparison pages.
What if I can't find stock of H-9176-B?
You can fill out our help required form which you can use to request a quote for H-9176-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.