Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.45
Fixing Centers | 1.906" |
---|---|
Handle Material | Brass |
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Product Range | - |
Diameter | 0.25" |
Material | Brass |
Chrome Plated Equipment Handle | Newark Electronics |
Pull Out Handle, 0.25 in., 1.906 in., 1.25 in., #6-32, 1.906 in., 0.281 in. | Bud Industries H-9166-B | RS Americas |
1 29/32"" MTG CTR CHRME HNDL E | Relay Specialties |
Where can I find additional details, specifications and documents for a H-9166-B?
Additional datasheets, footprints and schematics for H-9166-B are listed on our Part Details page. You can also find images and similar parts to H-9166-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-9166-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-9166-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-9166-B fall under?
The H-9166-B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-9166-B when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-9166-B you can contact the distributor directly for product support, shipping queries etc.
Is the H-9166-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-9166-B have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for H-9166-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-9166-B often in real-time on the comparison pages.
What if I can't find stock of H-9166-B?
You can fill out our help required form which you can use to request a quote for H-9166-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.