Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.70
|
No stock
|
Buy Now | |
Sager
from US$7.90
|
2,208
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
44
in stock
|
Buy Now | |
element14
from US$8.27
|
44
in stock
|
Buy Now | |
Farnell
from US$9.29
|
44
in stock
|
Buy Now | |
RS Americas
from US$9.66
|
1
in stock
|
Buy Now | |
Future Electronics
from US$9.11
|
-
|
Buy Now | |
Relay Specialties
from US$8.06
|
-
|
Buy Now |
Fixing Centers | 5.25" |
---|---|
Handle Material | Steel |
Thread Size - Metric | - |
Thread Size - Imperial | 1/4-28 |
Product Range | - |
Body Material | Chrome Plated Steel |
Diameter | 0.375" |
Material | Steel |
Chrome Plated Equipment Handle | Newark Electronics |
Pull Out Handle, 0.375" Dia, Chrome Plate Steel, 5.25" C, 1.68" D, 1/4-28 Thread | Bud Industries H-9161-B | RS Americas |
5 1/4"""" MTG CTR CHROME HNDLEEA | Relay Specialties |
Where can I find additional details, specifications and documents for a H-9161-B?
Additional datasheets, footprints and schematics for H-9161-B are listed on our Part Details page. You can also find images and similar parts to H-9161-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-9161-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-9161-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-9161-B fall under?
The H-9161-B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-9161-B when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-9161-B you can contact the distributor directly for product support, shipping queries etc.
Is the H-9161-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-9161-B have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for H-9161-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-9161-B often in real-time on the comparison pages.
What if I can't find stock of H-9161-B?
You can fill out our help required form which you can use to request a quote for H-9161-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.