Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Test Lead Holder |
---|---|
For Use With | Fluke Probes & Test Leads |
Colour | Yellow |
External Depth | 8.9cm |
External Height | 3.2cm |
External Width | 27.9cm |
RoHS Compliant | NA |
Fluke Test Lead Holder, 280mm | Distrelec |
Test Lead Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a H900?
Additional datasheets, footprints and schematics for H900 are listed on our Part Details page. You can also find images and similar parts to H900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H900 fall under?
The H900 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to H900 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H900 you can contact the distributor directly for product support, shipping queries etc.
Is the H900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H900 have stock available?
Authorised distributors including TestEquity, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for H900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H900 often in real-time on the comparison pages.
What if I can't find stock of H900?
You can fill out our help required form which you can use to request a quote for H900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.