Status: | Unknown |
---|---|
Series: | 8630 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Mounting Hole Dia | - |
Lens Shape | Rectangular |
Current Rating | - |
Product Range | 8630 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Red |
Panel Thickness Max | 3mm |
Panel Thickness Min | 0.75mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 8630 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Lens Shape | Rectangular |
Product Range | 8630 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder |
RoHS Compliant | Yes |
19.3x13mm red neon panelindicator,230Vac | RS |
Neon Indicator, Red | Newark Electronics |
H8630FB T.BLACK 1 RED 230v | Boersig |
Where can I find additional details, specifications and documents for a H8630FBNAL?
Additional datasheets, footprints and schematics for H8630FBNAL are listed on our Part Details page. You can also find images and similar parts to H8630FBNAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H8630FBNAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8630FBNAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H8630FBNAL fall under?
The H8630FBNAL is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to H8630FBNAL when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H8630FBNAL you can contact the distributor directly for product support, shipping queries etc.
Is the H8630FBNAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H8630FBNAL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for H8630FBNAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H8630FBNAL often in real-time on the comparison pages.
What if I can't find stock of H8630FBNAL?
You can fill out our help required form which you can use to request a quote for H8630FBNAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.