Status: | Unknown |
---|---|
Series: | 8630 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Amber |
Mounting Hole Dia | - |
Lens Shape | Rectangular |
Current Rating | - |
Product Range | 8630 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Amber |
Panel Thickness Max | 3mm |
Panel Thickness Min | 0.75mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 8630 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Amber |
Lens Shape | Rectangular |
Product Range | 8630 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
H8630FBNAA Miniature rocker switch Indicators Sin | Rapid Electronics |
Neon Indicator, Amber | Newark Electronics |
NEON INDICATOR, AMBER | element14 |
Where can I find additional details, specifications and documents for a H8630FBNAA?
Additional datasheets, footprints and schematics for H8630FBNAA are listed on our Part Details page. You can also find images and similar parts to H8630FBNAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H8630FBNAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8630FBNAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H8630FBNAA fall under?
The H8630FBNAA is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to H8630FBNAA when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H8630FBNAA you can contact the distributor directly for product support, shipping queries etc.
Is the H8630FBNAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H8630FBNAA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for H8630FBNAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H8630FBNAA often in real-time on the comparison pages.
What if I can't find stock of H8630FBNAA?
You can fill out our help required form which you can use to request a quote for H8630FBNAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.