Status: | Unknown |
---|---|
Series: | H7CX Series |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 10mm |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | -55°C |
Product Range | H7CX Series |
SVHC | No SVHC (20-Jun-2016) |
Counter, Multifunction, 2-Stage, 240Vac | Newark Electronics |
COUNTER, MULTIFUNCTION, 2-STAGE, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a H7CX-AW-N OMI?
Additional datasheets, footprints and schematics for H7CX-AW-N OMI are listed on our Part Details page. You can also find images and similar parts to H7CX-AW-N OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H7CX-AW-N OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H7CX-AW-N OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H7CX-AW-N OMI fall under?
The H7CX-AW-N OMI is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H7CX-AW-N OMI when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H7CX-AW-N OMI you can contact the distributor directly for product support, shipping queries etc.
Is the H7CX-AW-N OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H7CX-AW-N OMI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H7CX-AW-N OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H7CX-AW-N OMI often in real-time on the comparison pages.
What if I can't find stock of H7CX-AW-N OMI?
You can fill out our help required form which you can use to request a quote for H7CX-AW-N OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.