Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 23.98mm |
External Width - Metric | 70mm |
External Depth - Metric | 125mm |
Body Color | Black |
RoHS Compliant | Yes |
Plastic Enclosure, Handheld, Abs, 23.978 Mm, 69.85 Mm, 125.476 Mm, Ip40 |Serpac H-65AABK | Newark Electronics |
Enclosure, Clamshell, Handheld, ABS, UL94HB, Black, 4.94x2.75x0.944 In, H Series | Serpac "H65AA, BK" | RS Americas |
CASE, ABS, H-65 | element14 |
Where can I find additional details, specifications and documents for a H-65, AA, BK?
Additional datasheets, footprints and schematics for H-65, AA, BK are listed on our Part Details page. You can also find images and similar parts to H-65, AA, BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-65, AA, BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-65, AA, BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-65, AA, BK fall under?
The H-65, AA, BK is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to H-65, AA, BK when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-65, AA, BK you can contact the distributor directly for product support, shipping queries etc.
Is the H-65, AA, BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H-65, AA, BK have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for H-65, AA, BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-65, AA, BK often in real-time on the comparison pages.
What if I can't find stock of H-65, AA, BK?
You can fill out our help required form which you can use to request a quote for H-65, AA, BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.