Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ear Protection Type | Muff |
---|---|
Real Ear Attenuation | 40.2dB |
Standard Deviation | 2.4dB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
Frequency | 8kHz |
SNR | 31dB |
NECKBAND, OPTIME II DEFENDER | element14 |
Where can I find additional details, specifications and documents for a H520B-408-GQ?
Additional datasheets, footprints and schematics for H520B-408-GQ are listed on our Part Details page. You can also find images and similar parts to H520B-408-GQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H520B-408-GQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H520B-408-GQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H520B-408-GQ fall under?
The H520B-408-GQ is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Ear Protection.
Can I view similar or alternative parts?
You can view similar parts to H520B-408-GQ when available in the Ear Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H520B-408-GQ you can contact the distributor directly for product support, shipping queries etc.
Is the H520B-408-GQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H520B-408-GQ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for H520B-408-GQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H520B-408-GQ often in real-time on the comparison pages.
What if I can't find stock of H520B-408-GQ?
You can fill out our help required form which you can use to request a quote for H520B-408-GQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.