Status: | Unknown |
---|---|
Series: | Helsyn H series |
RoHS: | Unknown |
Sleeving / Tubing Type | Binding |
---|---|
Sleeving Material | Polychloroprene |
Sleeving Colour | Red |
Internal Diameter | 5mm |
Length - Metric | 25mm |
Length - Imperial | 1" |
Product Range | Helsyn H series |
Accessory Type | Sleeving |
Cable Diameter Max | 10mm |
Cable Diameter Min | 5mm |
Length | 25mm |
Standard | Def Stan 59-15 BS3858 |
Where can I find additional details, specifications and documents for a H50X25 RED?
Additional datasheets, footprints and schematics for H50X25 RED are listed on our Part Details page. You can also find images and similar parts to H50X25 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H50X25 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H50X25 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H50X25 RED fall under?
The H50X25 RED is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to H50X25 RED when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H50X25 RED you can contact the distributor directly for product support, shipping queries etc.
Is the H50X25 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H50X25 RED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H50X25 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H50X25 RED often in real-time on the comparison pages.
What if I can't find stock of H50X25 RED?
You can fill out our help required form which you can use to request a quote for H50X25 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.