Status: | Unknown |
---|---|
Series: | H48M Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Illumination Colour | Blue |
Product Range | H48M Series |
Pushbutton Actuator Style | Round |
Contact Configuration | SPDT-DB |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
IP Rating | IP67 |
SVHC | No SVHC (07-Jul-2017) |
19mm,Mom,Stainless,Ring-Illum,Blue | RS |
PB SW, ILLUM, SPDT-DB, 10A, 250VAC, BLUE | Farnell |
Where can I find additional details, specifications and documents for a H48M-112B/4044?
Additional datasheets, footprints and schematics for H48M-112B/4044 are listed on our Part Details page. You can also find images and similar parts to H48M-112B/4044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H48M-112B/4044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H48M-112B/4044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H48M-112B/4044 fall under?
The H48M-112B/4044 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to H48M-112B/4044 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H48M-112B/4044 you can contact the distributor directly for product support, shipping queries etc.
Is the H48M-112B/4044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H48M-112B/4044 have stock available?
Authorised distributors including RS, element14, Farnell and Sager have stock available or on a lead time for H48M-112B/4044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H48M-112B/4044 often in real-time on the comparison pages.
What if I can't find stock of H48M-112B/4044?
You can fill out our help required form which you can use to request a quote for H48M-112B/4044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.