Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Pin Length | 8mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 15mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
Ferrule, Insulated, 4Mm, Grey, Pk50 | Newark Electronics |
FERRULE, INSULATED, 4MM, GREY, PK50 | element14 |
Where can I find additional details, specifications and documents for a H4 0/18?
Additional datasheets, footprints and schematics for H4 0/18 are listed on our Part Details page. You can also find images and similar parts to H4 0/18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H4 0/18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H4 0/18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H4 0/18 fall under?
The H4 0/18 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to H4 0/18 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H4 0/18 you can contact the distributor directly for product support, shipping queries etc.
Is the H4 0/18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H4 0/18 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H4 0/18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H4 0/18 often in real-time on the comparison pages.
What if I can't find stock of H4 0/18?
You can fill out our help required form which you can use to request a quote for H4 0/18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.