Status: | Unknown |
---|---|
Series: | H3RN Series |
RoHS: | Unknown |
Prices starting from US$78.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$78.52
|
26
in stock
|
Buy Now |
Product Range | H3RN Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 4Ranges |
Time Min | 0.1s |
Time Max | 10min |
Timer Output | Solid State |
Supply Voltage Max | 24VDC |
Current Rating Nom | 3A |
Connection / Termination | Plug-In |
Panel Cutout Height | 28.8mm |
Panel Cutout Width | 12.8mm |
SVHC | No SVHC (17-Dec-2015) |
Omron Industrial Automation Time Lag Relay H3RN 10min 250V 1CO Number of Functions 4 | Distrelec |
Where can I find additional details, specifications and documents for a H3RN-1 24DC?
Additional datasheets, footprints and schematics for H3RN-1 24DC are listed on our Part Details page. You can also find images and similar parts to H3RN-1 24DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3RN-1 24DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3RN-1 24DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3RN-1 24DC fall under?
The H3RN-1 24DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H3RN-1 24DC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3RN-1 24DC you can contact the distributor directly for product support, shipping queries etc.
Is the H3RN-1 24DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3RN-1 24DC have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for H3RN-1 24DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3RN-1 24DC often in real-time on the comparison pages.
What if I can't find stock of H3RN-1 24DC?
You can fill out our help required form which you can use to request a quote for H3RN-1 24DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.