H3LIS200DLTR Accelerometers by STMicroelectronics

Ultra low power 3-axis accelerometer, SPI/I2C digital output MEMS motion sensor, user-selectable full scales of ±100g/±200g

Status: Active
Series: H3LIS200DL
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The H3LIS200DL is a low-power high-performance 3-axis linear accelerometer belonging to the “nano” family, with digital I 2 C/SPI serial interface standard output. The device features ultra-low-power operational modes that allow advanced power saving and smart sleep-to-wakeup functions. The H3LIS200DL has dynamically user-selectable full scales of ±100g/±200g and is capable of measuring accelerations with output data rates from 0.5 Hz to 1 kHz. The H3LIS200DL is available in a small thin plastic land grid array package (LGA) and is guaranteed to operate over an extended temperature range from -40 °C to +85 °C.

Where to Buy

Prices starting from US$3.81

Distributor Stock
Logo for Farnell
Farnell
from US$3.81
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.83
40,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.16
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Wide supply voltage, 2.16 V to 3.6 V
Low-voltage compatible IOs, 1.8 V
Ultra-low power consumption down to 10 μA in low-power mode
±100g/±200g dynamically selectable full scales
I2C/SPI digital output interface
8-bit data output
Sleep-to-wakeup function
10000 g high shock survivability
ECOPACK®, RoHS and “Green” compliant

Resources







Alternative Descriptions

Industrial Ultra Low Power 3-Axis Accelerometer Digital I2C/SPI Serial interface | Future Electronics
Accelerometer Triple ±100g/±200g 2.16V to 3.6V 16-Pin TFLGA T/R | Avnet America
ACCELEROMETER, DIGITAL O/P, TFLGA-16 | Farnell
Accelerometer M4 |Stmicroelectronics H3LIS200DLTR | Newark Electronics
Accelerometer Triple �100g/�200g 2.16V to 3.6V 16-Pin TFLGA T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H3LIS200DLTR?

Additional datasheets, footprints and schematics for H3LIS200DLTR are listed on our Part Details page. You can also find images and similar parts to H3LIS200DLTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H3LIS200DLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3LIS200DLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H3LIS200DLTR fall under?

The H3LIS200DLTR is listed under MEMS and Sensors > Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to H3LIS200DLTR when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H3LIS200DLTR you can contact the distributor directly for product support, shipping queries etc.

Is the H3LIS200DLTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for H3LIS200DLTR have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for H3LIS200DLTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H3LIS200DLTR often in real-time on the comparison pages.

What if I can't find stock of H3LIS200DLTR?

You can fill out our help required form which you can use to request a quote for H3LIS200DLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay