Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
For Use With | TE H3A Series Size 1 Heavy Duty Connectors |
Locking Type | - |
Rectangular Shell Size | 3A |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
For Use With | TE H3A Series Size 1 Heavy Duty Connectors |
Rectangular Shell Size | 3A |
RoHS Compliant | Yes |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Hood, Size 3A, Top Entry, Zinc | Newark Electronics |
Where can I find additional details, specifications and documents for a H3A-MTG-M20?
Additional datasheets, footprints and schematics for H3A-MTG-M20 are listed on our Part Details page. You can also find images and similar parts to H3A-MTG-M20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3A-MTG-M20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3A-MTG-M20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3A-MTG-M20 fall under?
The H3A-MTG-M20 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to H3A-MTG-M20 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3A-MTG-M20 you can contact the distributor directly for product support, shipping queries etc.
Is the H3A-MTG-M20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3A-MTG-M20 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for H3A-MTG-M20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3A-MTG-M20 often in real-time on the comparison pages.
What if I can't find stock of H3A-MTG-M20?
You can fill out our help required form which you can use to request a quote for H3A-MTG-M20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.