Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Connector Mounting | Bulkhead Mount |
Rectangular Shell Size | 3A |
For Use With | TE H3A Series Size 1 Heavy Duty Connectors |
Locking Type | 1 Lever |
Cable Exit Angle | 180° |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Connector Mounting | Bulkhead Mount |
Rectangular Shell Size | 3A |
For Use With | TE H3A Series Size 1 Heavy Duty Connectors |
Locking Type | 1 Lever |
Cable Exit Angle | 180° |
RoHS Compliant | Yes |
Base, Size 3A, Top Entry, Zinc | Newark Electronics |
Where can I find additional details, specifications and documents for a H3A-MAG?
Additional datasheets, footprints and schematics for H3A-MAG are listed on our Part Details page. You can also find images and similar parts to H3A-MAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3A-MAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3A-MAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3A-MAG fall under?
The H3A-MAG is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to H3A-MAG when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3A-MAG you can contact the distributor directly for product support, shipping queries etc.
Is the H3A-MAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3A-MAG have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for H3A-MAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3A-MAG often in real-time on the comparison pages.
What if I can't find stock of H3A-MAG?
You can fill out our help required form which you can use to request a quote for H3A-MAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.