Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
For Use With | TE H3A Series Heavy Duty Connectors |
Locking Type | - |
Rectangular Shell Size | 3A |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
For Use With | TE H3A Series Heavy Duty Connectors |
Rectangular Shell Size | 3A |
RoHS Compliant | Yes |
Hood, Size 3A, Top Entry, Aluminium | Newark Electronics |
Where can I find additional details, specifications and documents for a H3A-KDB?
Additional datasheets, footprints and schematics for H3A-KDB are listed on our Part Details page. You can also find images and similar parts to H3A-KDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3A-KDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3A-KDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3A-KDB fall under?
The H3A-KDB is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to H3A-KDB when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3A-KDB you can contact the distributor directly for product support, shipping queries etc.
Is the H3A-KDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3A-KDB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H3A-KDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3A-KDB often in real-time on the comparison pages.
What if I can't find stock of H3A-KDB?
You can fill out our help required form which you can use to request a quote for H3A-KDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.