H362RB Schneider Electric Parts by Schneider Electric

FUSED SWITCH 3PST 60A 600VAC PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$523.87

Distributor Stock
Logo for Farnell
Farnell
from US$686.69
No stock
Buy Now
Logo for element14
element14
from US$523.87
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration 3PST
Fuse Size Held Class H Class J Class K Class L Class R
No. of Fuses -
Contact Current AC Max 60A
Contact Voltage AC Max 600V
Switch Terminals -

Alternative Descriptions

Fused Switch, 3Pst, 60A, 600Vac, Panel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H362RB?

Additional datasheets, footprints and schematics for H362RB are listed on our Part Details page. You can also find images and similar parts to H362RB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H362RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H362RB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H362RB fall under?

The H362RB is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to H362RB when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H362RB you can contact the distributor directly for product support, shipping queries etc.

Is the H362RB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H362RB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for H362RB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H362RB often in real-time on the comparison pages.

What if I can't find stock of H362RB?

You can fill out our help required form which you can use to request a quote for H362RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay