Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,980
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,956
in stock
|
Buy Now | |
element14
from US$0.32
|
9,956
in stock
|
Buy Now | |
Farnell
from US$0.21
|
9,956
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
275
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
PCB Hole Diameter | 1.93mm |
1 MM PC BOARD SOCKET | TTI Europe |
Socket, Pcb, Gold, Knurled, 1Mm | Newark Electronics |
SOCKET, PCB, GOLD, KNURLED, 1MM | element14 |
PCB socket for 1mm pin, PC tail 4.75mm | RS |
Harwin H3161-05 Socket PCB 1mm Gold Knurled | Rapid Electronics |
PC Board Socket for �1.00mm Pin, retention feature, gold clip + gold shell | Avnet Abacus |
Where can I find additional details, specifications and documents for a H3161-05?
Additional datasheets, footprints and schematics for H3161-05 are listed on our Part Details page. You can also find images and similar parts to H3161-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3161-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3161-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3161-05 fall under?
The H3161-05 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to H3161-05 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3161-05 you can contact the distributor directly for product support, shipping queries etc.
Is the H3161-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3161-05 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for H3161-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3161-05 often in real-time on the comparison pages.
What if I can't find stock of H3161-05?
You can fill out our help required form which you can use to request a quote for H3161-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.