Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$323.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,107.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,102.64
|
5
in stock
|
Buy Now | |
element14
from US$827.70
|
5
in stock
|
Buy Now | |
Farnell
from US$1,177.96
|
5
in stock
|
Buy Now | |
RS Americas
from US$1,118.18
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$1,047.59
|
-
|
Buy Now | |
Distrelec
from US$323.23
|
-
|
Buy Now |
External Height - Imperial | 5.9" |
---|---|
External Height - Metric | 149.6mm |
External Width - Imperial | 5.32" |
External Width - Metric | 135mm |
External Depth - Imperial | 5.59" |
External Depth - Metric | 142mm |
RoHS Compliant | Yes |
Dehumidifier, Thermoelectric | Newark Electronics |
Thermoelectric Dehumidifier, 6x5.50x5.75, ABS, Free-Standing, H2OMIT Series | nVent HOFFMAN H2OMITTER | RS Americas |
Thermoelectric Dehumidifier | RS |
Thermoelectric Dehumidifier ABS Shell 8 oz of Moisture in 24 hrs | Carlton-Bates |
nVent Hoffman Thermoelectric Dehumidifier 146x152.4x139.7mm | Distrelec |
Where can I find additional details, specifications and documents for a H2OMITTER?
Additional datasheets, footprints and schematics for H2OMITTER are listed on our Part Details page. You can also find images and similar parts to H2OMITTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H2OMITTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H2OMITTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H2OMITTER fall under?
The H2OMITTER is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.
Can I view similar or alternative parts?
You can view similar parts to H2OMITTER when available in the Humidity Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H2OMITTER you can contact the distributor directly for product support, shipping queries etc.
Is the H2OMITTER RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H2OMITTER have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for H2OMITTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H2OMITTER often in real-time on the comparison pages.
What if I can't find stock of H2OMITTER?
You can fill out our help required form which you can use to request a quote for H2OMITTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.