Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | TE HB Series Size 24B Heavy Duty Connectors |
Locking Type | Side Clip |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | TE HB Series Size 24B Heavy Duty Connectors |
Locking Type | Side Clip |
RoHS Compliant | Yes |
Hood, Size 24B, Top Entry, Aluminium | Newark Electronics |
Where can I find additional details, specifications and documents for a H24B-TGH-M32?
Additional datasheets, footprints and schematics for H24B-TGH-M32 are listed on our Part Details page. You can also find images and similar parts to H24B-TGH-M32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H24B-TGH-M32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H24B-TGH-M32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H24B-TGH-M32 fall under?
The H24B-TGH-M32 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to H24B-TGH-M32 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H24B-TGH-M32 you can contact the distributor directly for product support, shipping queries etc.
Is the H24B-TGH-M32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H24B-TGH-M32 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H24B-TGH-M32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H24B-TGH-M32 often in real-time on the comparison pages.
What if I can't find stock of H24B-TGH-M32?
You can fill out our help required form which you can use to request a quote for H24B-TGH-M32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.