Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.05
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
363
in stock
|
Buy Now | |
Micros
from US$1.24
|
75
in stock
|
Buy Now | |
Avnet America
from US$4.06
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
3
in stock
|
Buy Now | |
element14
from US$4.80
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.12
|
-
|
Buy Now | |
Sager
from US$4.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
POE TRANSFORMER, 1 | 1, 1PORT, 100BASE-TX |
---|---|
Inductance | 350µH |
RoHS Compliant | Yes |
Transformator Ethernet | Micros |
Telecom Transformer 1:1 1500Vrms 3.5Ohm Prim. DCR -1.2dB Surface Mount | Avnet America |
Xfmr, 10/100 Base-Tx, Poe, 1Port, Smd Rohs Compliant: Yes |Pulse Electronics H2019NL | Newark Electronics |
XFMR, 10/100 BASE-TX, POE, 1PORT, SMD | element14 |
10/100BASE-TX 1CT:1CT Surface Mount Single PoE Magnetic Module - SOIC-16 | Future Electronics |
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 1-Port | Sager |
Where can I find additional details, specifications and documents for a H2019NL?
Additional datasheets, footprints and schematics for H2019NL are listed on our Part Details page. You can also find images and similar parts to H2019NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H2019NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H2019NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H2019NL fall under?
The H2019NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to H2019NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H2019NL you can contact the distributor directly for product support, shipping queries etc.
Is the H2019NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H2019NL have stock available?
Authorised distributors including Chip One Stop, Micros, Avnet America, Newark Electronics and element14 have stock available or on a lead time for H2019NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H2019NL often in real-time on the comparison pages.
What if I can't find stock of H2019NL?
You can fill out our help required form which you can use to request a quote for H2019NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.