Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.93
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$170.06
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$87.56
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
5
in stock
|
Buy Now | |
RS Americas
from US$101.75
|
-
|
Buy Now | |
TTI Europe
from US$75.97
|
-
|
Buy Now | |
Sager
from US$86.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid state relay 48-660Vac 50A with LED | RS |
Ssr Relay, Panel Mount, Ip00, 660Vac/50A, Dc In, |Sensata/crydom H16WD6050G-10 | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/50A DC In | Rapid Electronics |
Relay: PM IP00 SSR, 660VAC/50A, DC In w/LED, RN | Sensata - Crydom H16WD6050G-10 | RS Americas |
SSR PM IP00 660VAC/50A DC LED | TTI Europe |
Solid State Relays - Industrial Mount IP00 SSR 660VAC/50A DC In w/LED, RN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H16WD6050G-10?
Additional datasheets, footprints and schematics for H16WD6050G-10 are listed on our Part Details page. You can also find images and similar parts to H16WD6050G-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H16WD6050G-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H16WD6050G-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H16WD6050G-10 fall under?
The H16WD6050G-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to H16WD6050G-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H16WD6050G-10 you can contact the distributor directly for product support, shipping queries etc.
Is the H16WD6050G-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H16WD6050G-10 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for H16WD6050G-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H16WD6050G-10 often in real-time on the comparison pages.
What if I can't find stock of H16WD6050G-10?
You can fill out our help required form which you can use to request a quote for H16WD6050G-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.