Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.44
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$103.40
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$83.48
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$96.90
|
61
in stock
|
Buy Now | |
Schukat Electronic
from US$74.81
|
4
in stock
|
Buy Now | |
RS Americas
from US$99.41
|
-
|
Buy Now | |
TTI Europe
from US$61.90
|
-
|
Buy Now | |
Sager
from US$84.64
|
-
|
Buy Now | |
Farnell
from US$46.13
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48V AC to 660V AC |
Solid State Relay, Spst-No, 4-32V, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/50A DC In | Rapid Electronics |
Solid state relay 48-660Vac 50A with LED | RS |
Solid State Relay Z-Vers. 690V 50A Hocke | Schukat Electronic |
Relay Solid State IP00 SSR, 660VAC/50A, DC In w/LED, ZC | Sensata - Crydom H16WD6050G | RS Americas |
SSR PM IP00 660VAC/50A DC LED | TTI Europe |
Solid State Relays - Industrial Mount IP00 SSR 660VAC/50A DC In w/LED, ZC | Sager |
SSR, 600VAC, 50A, DC IN, W/ LED, ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H16WD6050G?
Additional datasheets, footprints and schematics for H16WD6050G are listed on our Part Details page. You can also find images and similar parts to H16WD6050G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H16WD6050G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H16WD6050G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H16WD6050G fall under?
The H16WD6050G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H16WD6050G when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H16WD6050G you can contact the distributor directly for product support, shipping queries etc.
Is the H16WD6050G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H16WD6050G have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Schukat Electronic have stock available or on a lead time for H16WD6050G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H16WD6050G often in real-time on the comparison pages.
What if I can't find stock of H16WD6050G?
You can fill out our help required form which you can use to request a quote for H16WD6050G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.