Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.78
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$67.58
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$122.04
|
-
|
Buy Now | |
RS Americas
from US$89.60
|
-
|
Buy Now | |
TTI Europe
from US$55.92
|
-
|
Buy Now | |
Sager
from US$76.28
|
-
|
Buy Now | |
Farnell
from US$39.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Solid State Relay Z-Vers. 690V 25A Hocke | Schukat Electronic |
Solid state relay 48-660Vac 25A with LED | RS |
Ssr Relay, Panel Mount, Ip00, 660Vac/25A, Dc In, |Sensata/crydom H16WD6025G | Newark Electronics |
Relay Solid State IP00 SSR, 660VAC/25A, DC In w/LED, ZC | Sensata - Crydom H16WD6025G | RS Americas |
SSR PM IP00 660VAC/25A DC LED | TTI Europe |
Solid State Relays - Industrial Mount IP00 SSR 660VAC/25A DC In w/LED, ZC | Sager |
SSR, 660VAC, 25A, DC IN, W/ LED, ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H16WD6025G?
Additional datasheets, footprints and schematics for H16WD6025G are listed on our Part Details page. You can also find images and similar parts to H16WD6025G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H16WD6025G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H16WD6025G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H16WD6025G fall under?
The H16WD6025G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H16WD6025G when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H16WD6025G you can contact the distributor directly for product support, shipping queries etc.
Is the H16WD6025G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H16WD6025G have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for H16WD6025G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H16WD6025G often in real-time on the comparison pages.
What if I can't find stock of H16WD6025G?
You can fill out our help required form which you can use to request a quote for H16WD6025G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.